Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Pins | 3Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 2300nm |
Dark Current | 0.4µA |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Photo Diode, 2300Nm, 0.4Ua, To-18-3 | Newark Electronics |
PHOTO DIODE, 2300NM, 0.4UA, TO-18-3 | element14 |
Infrared InGaAs PIN Photodiode | RS |
Where can I find additional details, specifications and documents for a G12183-003K?
Additional datasheets, footprints and schematics for G12183-003K are listed on our Part Details page. You can also find images and similar parts to G12183-003K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G12183-003K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G12183-003K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G12183-003K fall under?
The G12183-003K is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to G12183-003K when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G12183-003K you can contact the distributor directly for product support, shipping queries etc.
Is the G12183-003K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for G12183-003K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for G12183-003K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G12183-003K often in real-time on the comparison pages.
What if I can't find stock of G12183-003K?
You can fill out our help required form which you can use to request a quote for G12183-003K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.