Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.5W |
Output Voltage - Output 1 | 1kV |
Output Current - Output 1 | 1.5mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | G Series |
Input Voltage DC Min | 700mV |
Input Voltage DC Max | 12V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 38.1mm |
Height | 16mm |
Depth | 38.1mm |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Speaker Grill |
---|---|
For Use With | 10inch Speaker |
Product Range | - |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.5W |
Output Voltage - Output 1 | 1kV |
Output Current - Output 1 | 1.5mA |
RoHS Compliant | Yes |
Dc-Dc Converter, 1.5A, 1Kv, 1.5W | Newark Electronics |
DC-DC CONVERTER, 1.5A, 1KV, 1.5W | element14 |
DC-High Voltage DC Isolated 1.5W 1kV | RS |
High Voltage DC/DC Converter | TRC Electronics |
XP Power DC-HVDC Converter 700 ... 12V 1kV 1.5mA 1.5W | Distrelec |
Where can I find additional details, specifications and documents for a G10?
Additional datasheets, footprints and schematics for G10 are listed on our Part Details page. You can also find images and similar parts to G10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G10 fall under?
The G10 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to G10 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G10 you can contact the distributor directly for product support, shipping queries etc.
Is the G10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for G10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G10 often in real-time on the comparison pages.
What if I can't find stock of G10?
You can fill out our help required form which you can use to request a quote for G10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.