Connector Type A | 6.35mm (1/4") Mono Jack Plug |
---|---|
Connector Type B | 6.35mm (1/4") Mono Jack Plug |
Cable Length - Imperial | 19ft |
Cable Length - Metric | 6m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Audio Video |
Cable Length | 6m |
Coaxial Type | double screened |
Colour | Black |
Lead Length | 6m |
LEAD, 1/4" JACK-JACK PRO BLACK, 6M | element14 |
Where can I find additional details, specifications and documents for a G032?
Additional datasheets, footprints and schematics for G032 are listed on our Part Details page. You can also find images and similar parts to G032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G032 fall under?
The G032 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to G032 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G032 you can contact the distributor directly for product support, shipping queries etc.
Is the G032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G032 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for G032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G032 often in real-time on the comparison pages.
What if I can't find stock of G032?
You can fill out our help required form which you can use to request a quote for G032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.