Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 6.35mm (1/4") Mono Jack Plug 90° |
---|---|
Connector Type B | 6.35mm (1/4") Mono Jack Plug 90° |
Cable Length - Imperial | 11.81" |
Cable Length - Metric | 300mm |
Jacket Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Audio Video |
Cable Length | 0.3m |
Lead Length | 0.3m |
Audio/Video Cable Assembly, 6.35Mm (1/4") Mono Jack Plug, 90 , 6.35Mm (1/4") Mono Jack Plug, 90 |Soundlab G030G | Newark Electronics |
LEAD SET, 1/4" JACK-JACK, 0.3M, 6 | element14 |
Where can I find additional details, specifications and documents for a G030G?
Additional datasheets, footprints and schematics for G030G are listed on our Part Details page. You can also find images and similar parts to G030G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G030G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G030G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G030G fall under?
The G030G is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to G030G when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G030G you can contact the distributor directly for product support, shipping queries etc.
Is the G030G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G030G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G030G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G030G often in real-time on the comparison pages.
What if I can't find stock of G030G?
You can fill out our help required form which you can use to request a quote for G030G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.