Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$154.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$190.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$192.62
|
-
|
Buy Now | |
Avnet America
from US$154.32
|
-
|
Buy Now | |
RS Americas
from US$216.36
|
-
|
Buy Now | |
element14
from US$195.73
|
-
|
Buy Now | |
TTI Europe
from US$169.59
|
-
|
Buy Now | |
Richardson RFPD
from US$163.48
|
-
|
Buy Now | |
Sager
from US$174.37
|
-
|
Buy Now | |
Farnell
from US$164.21
|
-
|
Buy Now |
MEMS Module Function | Dual-Axis Inclinometer |
---|---|
Supply Voltage Min | 8V |
Supply Voltage Max | 30V |
Sensor Case Style | Module |
No. of Pins | - |
Gyroscope Range | - |
Acceleration Range | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DOG2 MEMS-Series Inclinometer,Dual Axis | RS |
Voltage Inclinometer, 8-30V, Module | Newark Electronics |
Inclinometer 2Axis Digital-OUT ±25° 2-Axis 8V to 30V Flange Mount | Avnet America |
Sensor Inclinometer, +/- 25Deg, MEMS, Dual Axis, 8-30 VDC, Analog, Horizontal | TE Connectivity G-NSDOG2-001 | RS Americas |
MEMS MODULE, DUAL-AXIS INCLINOMETER | element14 |
POSITION SENSORS | Richardson RFPD |
Inclinometers DOG2 MEMS-Series Inclinometer | Sager |
Where can I find additional details, specifications and documents for a G-NSDOG2-001?
Additional datasheets, footprints and schematics for G-NSDOG2-001 are listed on our Part Details page. You can also find images and similar parts to G-NSDOG2-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-NSDOG2-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-NSDOG2-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-NSDOG2-001 fall under?
The G-NSDOG2-001 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to G-NSDOG2-001 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-NSDOG2-001 you can contact the distributor directly for product support, shipping queries etc.
Is the G-NSDOG2-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-NSDOG2-001 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for G-NSDOG2-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-NSDOG2-001 often in real-time on the comparison pages.
What if I can't find stock of G-NSDOG2-001?
You can fill out our help required form which you can use to request a quote for G-NSDOG2-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.