FZT953TA by Diodes Incorporated

PWR LOW SAT TRANSISTOR SOT223 T&R 1K

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for RS
RS
from US$0.73
11,563
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
55,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.77
-
Buy Now
Logo for element14
element14
from US$414.22
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.38
-
Buy Now
Logo for Farnell
Farnell
from US$378.16
-
Buy Now

Alternative Descriptions

FZT953 Series PNP 5 A 100 V SMT Silicon High Performance Transistor - SOT-223 | Future Electronics
PNP transistor,SOT223,FZT953 5A | RS
Trans GP BJT PNP 100V 5A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica
PNP TRANSISTOR 100V 5A SOT223 | Rutronik
PNP transistor, SOT223,FZT953 5A | Diodes Inc FZT953TA | RS Americas
TRANSISTOR, PNP, REEL 1K | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FZT953TA?

Additional datasheets, footprints and schematics for FZT953TA are listed on our Part Details page. You can also find images and similar parts to FZT953TA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FZT953TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FZT953TA price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FZT953TA you can contact the distributor directly for product support, shipping queries etc.

Is the FZT953TA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FZT953TA have stock available?

Authorised distributors including Future Electronics, RS, Avnet Silica, Rutronik and Avnet America have stock available or on a lead time for FZT953TA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FZT953TA often in real-time on the comparison pages.

What if I can't find stock of FZT953TA?

You can fill out our help required form which you can use to request a quote for FZT953TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay