Status: | Unknown |
---|---|
Series: | 62mm C-Series |
RoHS: | Unknown |
Prices starting from US$110.52
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 400A |
Collector Emitter Saturation Voltage Vce(on) | 1.75V |
Power Dissipation Pd | 2.4kW |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | Module |
No. of Pins | - |
Operating Temperature Max | 150°C |
Product Range | 62mm C-Series |
SVHC | No SVHC (27-Jun-2018) |
Igbt Mod, N-Ch, 1.2Kv, 400A, 2.4Kw | Newark Electronics |
IGBT, MODULE, N-CH, 1.2KV, 400A | element14 |
Infineon MEDIUM POWER 62MM FZ400R12KE4HO | RS |
FZ400R12KE4 Series 1200 V 400 A 2400 W Chassis Mount IGBT Module | Future Electronics |
Transistor IGBT Module N-CH 1.2kV 400A ±20V Screw Tray | Avnet America |
Where can I find additional details, specifications and documents for a FZ400R12KE4HOSA1?
Additional datasheets, footprints and schematics for FZ400R12KE4HOSA1 are listed on our Part Details page. You can also find images and similar parts to FZ400R12KE4HOSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FZ400R12KE4HOSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FZ400R12KE4HOSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FZ400R12KE4HOSA1 fall under?
The FZ400R12KE4HOSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FZ400R12KE4HOSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FZ400R12KE4HOSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the FZ400R12KE4HOSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FZ400R12KE4HOSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FZ400R12KE4HOSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FZ400R12KE4HOSA1 often in real-time on the comparison pages.
What if I can't find stock of FZ400R12KE4HOSA1?
You can fill out our help required form which you can use to request a quote for FZ400R12KE4HOSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.