Status: | Unknown |
---|---|
Series: | FY Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.35 |
664
|
Buy Now | |
Schukat Electronic | US$0.79 |
1,500
|
Buy Now | |
element14 | US$0.93 |
670
|
Buy Now | |
Farnell | US$0.87 |
670
|
Buy Now | |
Distrelec | US$0.85 |
460
|
Buy Now | |
Rapid Electronics | US$1.31 |
392
|
Buy Now | |
Transfer Multisort Elektronik | US$0.82 |
185
|
Buy Now | |
Newark Electronics | US$0.93 |
-
|
Buy Now | |
Avnet America | US$0.99 |
-
|
Buy Now | |
RS Americas | US$0.74 |
-
|
Buy Now |
Capacitance | 10000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FY Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 300ohm |
Capacitor Case Style | Coin |
Diameter | 11mm |
Height | 5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
SuperCap 0,01F 5,5V 11x5mm P5,08 | Schukat Electronic |
CAP, 0.01F, 5.5V, SUPER, RADIAL | element14 |
Super Capacitor FYL series 0.01F 5.5V | RS |
KEMET Super Capacitor, 10000uF, 5.5V | Distrelec |
Supercapacitor | Transfer Multisort Elektronik |
Super Capacitor, 0.01F, 5.5V, Radial | Newark Electronics |
Supercapacitor, EDLC, 10000 uF, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
Capacitor, EDL, Cap 0.01 F, Tol -20,+80%,Vol-Rtg 5.5 VDC, Radial,11x5mm, ESR 300 Ohms | KEMET FYL0H103ZF | RS Americas |
Where can I find additional details, specifications and documents for a FYL0H103ZF?
Additional datasheets, footprints and schematics for FYL0H103ZF are listed on our Part Details page. You can also find images and similar parts to FYL0H103ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYL0H103ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYL0H103ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYL0H103ZF fall under?
The FYL0H103ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FYL0H103ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYL0H103ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FYL0H103ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYL0H103ZF have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, RS and Distrelec have stock available or on a lead time for FYL0H103ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYL0H103ZF often in real-time on the comparison pages.
What if I can't find stock of FYL0H103ZF?
You can fill out our help required form which you can use to request a quote for FYL0H103ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.