Status: | Unknown |
---|---|
Series: | FY Series |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
726
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
773
in stock
|
Buy Now | |
Farnell
from US$1.63
|
773
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
482
in stock
|
Buy Now | |
element14
from US$1.26
|
482
in stock
|
Buy Now | |
CoreStaff
from US$1.30
|
163
in stock
|
Buy Now | |
TTI Europe
from US$1.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FY Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 100ohm |
Capacitor Case Style | Coin |
Diameter | 13mm |
Height | 7mm |
SVHC | No SVHC (15-Jan-2018) |
Supercapacitor Radial 0.047F 5.5VDC -20/ | RS |
Cap, 47000Μf, 5.5V, Super Cap, Radial | Newark Electronics |
CAP, 47000µF, 5.5V, SUPER CAP, RADIAL | element14 |
Supercapacitor, EDLC, 47000 uF, 5.5 V, -20%, +80%, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a FYH0H473ZF?
Additional datasheets, footprints and schematics for FYH0H473ZF are listed on our Part Details page. You can also find images and similar parts to FYH0H473ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYH0H473ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYH0H473ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYH0H473ZF fall under?
The FYH0H473ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FYH0H473ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYH0H473ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FYH0H473ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYH0H473ZF have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for FYH0H473ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYH0H473ZF often in real-time on the comparison pages.
What if I can't find stock of FYH0H473ZF?
You can fill out our help required form which you can use to request a quote for FYH0H473ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.