Status: | Unknown |
---|---|
Series: | FY Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
976
in stock
|
Buy Now | |
CoreStaff
from US$0.76
|
3,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
2,583
in stock
|
Buy Now | |
element14
from US$0.98
|
2,583
in stock
|
Buy Now | |
Farnell
from US$0.91
|
2,583
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
1,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.89
|
1,243
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
676
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
278
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$2.27
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,200
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.94
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Capacitance | 0.1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FY Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 100ohm |
Capacitor Case Style | Coin |
Diameter | 13mm |
Height | 8.5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Cap, 0.1F, 5.5V, Super, Radial | Newark Electronics |
CAP, 0.1F, 5.5V, SUPER, RADIAL | element14 |
SuperCap 0,1F 5,5V 13x8,5mm P5,08 | Schukat Electronic |
Super Capacitor FYD series 0.1F 5.5V | RS |
KEMET Super Capacitor, 0.1F, 5.5V | Distrelec |
Supercapacitor | Transfer Multisort Elektronik |
Supercapacitor, EDLC, 0.1 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet Abacus |
0.1F -20 - +80% 100Ohms 5.5 V Electric Double Layer Capacitor Radial FYD | KEMET FYD0H104ZF | RS Americas |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a FYD0H104ZF?
Additional datasheets, footprints and schematics for FYD0H104ZF are listed on our Part Details page. You can also find images and similar parts to FYD0H104ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYD0H104ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYD0H104ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYD0H104ZF fall under?
The FYD0H104ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FYD0H104ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYD0H104ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FYD0H104ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYD0H104ZF have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for FYD0H104ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYD0H104ZF often in real-time on the comparison pages.
What if I can't find stock of FYD0H104ZF?
You can fill out our help required form which you can use to request a quote for FYD0H104ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.