Status: | Active |
---|---|
Series: | FXWA9306 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
2,510
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,510
in stock
|
Buy Now | |
element14
from US$0.38
|
2,510
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2-Bit Bi-Directional Translator for SDA and SCL Lines in Mixed-Mode I2C-Bus Applications |
Standard-Mode, Fast-Mode, and Fast-Mode-Plus I2C-Bus and SMBus Compatible |
Less than 1.5ns Maximum Propagation Delay to Accommodate Standard-Mode and Fast-Mode I2C-Bus Devices and Multiple Masters |
Allows Voltage Level Translation Between: |
1.0V VCCA and 1.8V, 2.5V, 3.3V, or 5V VCCB |
1.2V VCCA and 1.8V, 2.5V, 3.3V, or 5V VCCB |
1.8V VCCA and 3.3V or 5V VCCB |
2.5V VCCA and 5V VCCB |
3.3V VCCA and 5V VCCB |
Supports I2C Clock Stretching and Multi-Master |
Provides Bi-Directional Voltage Translation without Direction Pin |
Low 3.5Ω On-State Connection Between Input and Output Ports; Provides Less Signal Distortion |
Open-Drain I2C-Bus I/O Ports (A0, A1, B0, and B1) |
5V-Tolerant I2C-Bus I/O Ports to Support Mixed-Mode Signal Operation |
Lock-Up-Free Operation |
High-Impedance A0, A1, B0, and B1 Pins for OE = LOW |
Packaged in 8-Terminal Leadless MicroPak™ (1.6mm x 1.6mm) |
Flow-Through Pinout for Simpler Printed-Circuit Board Trace Routing |
4kV HBM ESD (per JESD22-A114) |
ESD Protection Exceeds: |
1KV CDM (per JESD22-C101) |
8kV HBM ESD (Pin to Pin, B Port) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXWA9306 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Min (V) | 1 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 2.75 |
IO Max (mA) | 3 |
Package Type | UQFN-8 |
Voltage Level Translator 8-Pin MicroPak T/R | Avnet America |
Bidir Voltage Level Translator, Uqfn-8 | Newark Electronics |
BIDIR VOLTAGE LEVEL TRANSLATOR, UQFN-8 | element14 |
Translation - Voltage Levels DUAL BI-DIRECT 3.6V | Future Electronics |
Where can I find additional details, specifications and documents for a FXWA9306L8X?
Additional datasheets, footprints and schematics for FXWA9306L8X are listed on our Part Details page. You can also find images and similar parts to FXWA9306L8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXWA9306L8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXWA9306L8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXWA9306L8X fall under?
The FXWA9306L8X is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXWA9306L8X when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXWA9306L8X you can contact the distributor directly for product support, shipping queries etc.
Is the FXWA9306L8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXWA9306L8X have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FXWA9306L8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXWA9306L8X often in real-time on the comparison pages.
What if I can't find stock of FXWA9306L8X?
You can fill out our help required form which you can use to request a quote for FXWA9306L8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.