Status: | Unknown |
---|---|
Series: | FXO-HC53 Series |
RoHS: | Unknown |
Prices starting from US$21.75
Distributor | Stock | ||
---|---|---|---|
element14
from US$21.75
|
-
|
Buy Now |
Frequency Nom | 200MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | FXO-HC53 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVDS |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 50ppm |
Duty Cycle Lower Limit | 45% |
Duty Cycle Upper Limit | 55% |
Fall Time tf | 400ps |
Frequency | 200MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 0.01mF |
No. of Pins | 6Pins |
Operating Temperature Range | -40°C to +85°C |
Output Drive Level | LVDS |
Output Frequency | 200MHz |
Phase Jitter | 0.9ps |
Resonator Case | SMD |
Rise Time | 400ps |
Supply Current Max | 100mA |
Supply Voltage Max | 3.465V |
Supply Voltage Min | 3.135V |
Temperature Stabilty | 50ppm |
OSCILLATOR, SMD LVDS 200.000MHZ | element14 |
Where can I find additional details, specifications and documents for a FXO-LC735R-200?
Additional datasheets, footprints and schematics for FXO-LC735R-200 are listed on our Part Details page. You can also find images and similar parts to FXO-LC735R-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXO-LC735R-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXO-LC735R-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXO-LC735R-200 fall under?
The FXO-LC735R-200 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to FXO-LC735R-200 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXO-LC735R-200 you can contact the distributor directly for product support, shipping queries etc.
Is the FXO-LC735R-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FXO-LC735R-200 have stock available?
Authorised distributors including element14 have stock available or on a lead time for FXO-LC735R-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXO-LC735R-200 often in real-time on the comparison pages.
What if I can't find stock of FXO-LC735R-200?
You can fill out our help required form which you can use to request a quote for FXO-LC735R-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.