FXO-LC735R-100 Crystals & Oscillators by Fox Electronics

OSCILLATOR SMD LVDS 100.000MHZ

Status: Unknown
Series: FXO-HC53 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.14

Distributor Stock
Logo for element14
element14
from US$20.14
-
Buy Now

Specifications

Frequency Nom 100MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range FXO-HC53 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility LVDS
SVHC No SVHC (15-Jan-2019)
Accuracy 50ppm
Duty Cycle Lower Limit 45%
Duty Cycle Upper Limit 55%
Fall Time tf 400ps
Frequency 100MHz
Frequency Stability ± 50ppm
Load Capacitance 0.01mF
No. of Pins 6Pins
Operating Temperature Range -40°C to +85°C
Output Drive Level LVDS
Output Frequency 100MHz
Phase Jitter 1.32ps
Resonator Case SMD
Rise Time 400ps
Supply Current Max 100mA
Supply Voltage Max 3.465V
Supply Voltage Min 3.135V
Temperature Stabilty 50ppm

Alternative Descriptions

OSCILLATOR, SMD LVDS 100.000MHZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FXO-LC735R-100?

Additional datasheets, footprints and schematics for FXO-LC735R-100 are listed on our Part Details page. You can also find images and similar parts to FXO-LC735R-100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FXO-LC735R-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXO-LC735R-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FXO-LC735R-100 fall under?

The FXO-LC735R-100 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to FXO-LC735R-100 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FXO-LC735R-100 you can contact the distributor directly for product support, shipping queries etc.

Is the FXO-LC735R-100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FXO-LC735R-100 have stock available?

Authorised distributors including element14 have stock available or on a lead time for FXO-LC735R-100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FXO-LC735R-100 often in real-time on the comparison pages.

What if I can't find stock of FXO-LC735R-100?

You can fill out our help required form which you can use to request a quote for FXO-LC735R-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay