Status: | Unknown |
---|---|
Series: | FXO-LC33 Series |
RoHS: | Unknown |
No distributors results available
Frequency Nom | 100MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | SMD, 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | FXO-LC33 Series |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a FXO-LC335R-100.00?
Additional datasheets, footprints and schematics for FXO-LC335R-100.00 are listed on our Part Details page. You can also find images and similar parts to FXO-LC335R-100.00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXO-LC335R-100.00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXO-LC335R-100.00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXO-LC335R-100.00 fall under?
The FXO-LC335R-100.00 is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to FXO-LC335R-100.00 when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXO-LC335R-100.00 you can contact the distributor directly for product support, shipping queries etc.
Is the FXO-LC335R-100.00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FXO-LC335R-100.00 have stock available?
There is no stock from authorised distributors for FXO-LC335R-100.00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXO-LC335R-100.00 often in real-time on the comparison pages.
What if I can't find stock of FXO-LC335R-100.00?
You can fill out our help required form which you can use to request a quote for FXO-LC335R-100.00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.