Status: | Unknown |
---|---|
Series: | FXO-HC53 Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
No stock
|
Buy Now |
Frequency Nom | 2.048MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | FXO-HC53 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jan-2019) |
OSC, 5X7MM, SMD, CER, 2.048MHZ | Farnell |
Where can I find additional details, specifications and documents for a FXO-HC736R-2.048?
Additional datasheets, footprints and schematics for FXO-HC736R-2.048 are listed on our Part Details page. You can also find images and similar parts to FXO-HC736R-2.048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXO-HC736R-2.048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXO-HC736R-2.048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXO-HC736R-2.048 fall under?
The FXO-HC736R-2.048 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to FXO-HC736R-2.048 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXO-HC736R-2.048 you can contact the distributor directly for product support, shipping queries etc.
Is the FXO-HC736R-2.048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FXO-HC736R-2.048 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FXO-HC736R-2.048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXO-HC736R-2.048 often in real-time on the comparison pages.
What if I can't find stock of FXO-HC736R-2.048?
You can fill out our help required form which you can use to request a quote for FXO-HC736R-2.048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.