Status: | Unknown |
---|---|
Series: | FXO-HC53 Series |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.77
|
No stock
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | FXO-HC53 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jan-2019) |
OSC, 5X7MM, SMD, CER, 16.000MHZ | Farnell |
Where can I find additional details, specifications and documents for a FXO-HC736R-16?
Additional datasheets, footprints and schematics for FXO-HC736R-16 are listed on our Part Details page. You can also find images and similar parts to FXO-HC736R-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXO-HC736R-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXO-HC736R-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXO-HC736R-16 fall under?
The FXO-HC736R-16 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to FXO-HC736R-16 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXO-HC736R-16 you can contact the distributor directly for product support, shipping queries etc.
Is the FXO-HC736R-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FXO-HC736R-16 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FXO-HC736R-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXO-HC736R-16 often in real-time on the comparison pages.
What if I can't find stock of FXO-HC736R-16?
You can fill out our help required form which you can use to request a quote for FXO-HC736R-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.