FXO-HC536R-50 Crystals & Oscillators by Fox Electronics

OSCILLATOR 50MHZ 5 X 3.2MM HCMOS

Status: Unknown
Series: FXO-HC53 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Farnell
Farnell
from US$1.56
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Frequency Nom 50MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD 5mm x 3.2mm
Supply Voltage Nom 3.3V
Product Range FXO-HC53 Series
Operating Temperature Min -40 C
Frequency 50MHz

Alternative Descriptions

OSC, 3.2X5MM, SMD, CER, 50.000MHZ | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FXO-HC536R-50?

Additional datasheets, footprints and schematics for FXO-HC536R-50 are listed on our Part Details page. You can also find images and similar parts to FXO-HC536R-50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FXO-HC536R-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXO-HC536R-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FXO-HC536R-50 fall under?

The FXO-HC536R-50 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to FXO-HC536R-50 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FXO-HC536R-50 you can contact the distributor directly for product support, shipping queries etc.

Is the FXO-HC536R-50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FXO-HC536R-50 have stock available?

Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for FXO-HC536R-50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FXO-HC536R-50 often in real-time on the comparison pages.

What if I can't find stock of FXO-HC536R-50?

You can fill out our help required form which you can use to request a quote for FXO-HC536R-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay