Status: | Unknown |
---|---|
Series: | FXO-HC53 Series |
RoHS: | Unknown |
Frequency Nom | 25MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | FXO-HC53 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jan-2019) |
Crystal Case | 5mm x 3.2mm |
Frequency | 25MHz |
Frequency Stability | ± 25ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Oscillator Mounting | SMD |
Output Frequency | 25MHz |
Resonator Case | SMD |
Supply Voltage Max | 3.465V |
Supply Voltage Min | 3.135V |
Temperature Stabilty | 25ppm |
OSC, 3.2X5MM, SMD, CER, 25.000MHZ | Farnell |
Where can I find additional details, specifications and documents for a FXO-HC536R-25?
Additional datasheets, footprints and schematics for FXO-HC536R-25 are listed on our Part Details page. You can also find images and similar parts to FXO-HC536R-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXO-HC536R-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXO-HC536R-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXO-HC536R-25 fall under?
The FXO-HC536R-25 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to FXO-HC536R-25 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXO-HC536R-25 you can contact the distributor directly for product support, shipping queries etc.
Is the FXO-HC536R-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FXO-HC536R-25 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for FXO-HC536R-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXO-HC536R-25 often in real-time on the comparison pages.
What if I can't find stock of FXO-HC536R-25?
You can fill out our help required form which you can use to request a quote for FXO-HC536R-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.