Status: | Unknown |
---|---|
Series: | FXO-HC53 Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
No stock
|
Buy Now |
Frequency Nom | 24.576MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | FXO-HC53 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jan-2019) |
Crystal Case | 5mm x 3.2mm |
Frequency | 24.576MHz |
Frequency Stability | ± 25ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Oscillator Mounting | SMD |
Output Frequency | 24.576MHz |
Resonator Case | SMD |
Supply Voltage Max | 3.465V |
Supply Voltage Min | 3.135V |
Temperature Stabilty | 25ppm |
OSC, 3.2X5MM, SMD, CER, 24.576MHZ | Farnell |
Where can I find additional details, specifications and documents for a FXO-HC536R-24.576?
Additional datasheets, footprints and schematics for FXO-HC536R-24.576 are listed on our Part Details page. You can also find images and similar parts to FXO-HC536R-24.576 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXO-HC536R-24.576 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXO-HC536R-24.576 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXO-HC536R-24.576 fall under?
The FXO-HC536R-24.576 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to FXO-HC536R-24.576 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXO-HC536R-24.576 you can contact the distributor directly for product support, shipping queries etc.
Is the FXO-HC536R-24.576 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FXO-HC536R-24.576 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FXO-HC536R-24.576.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXO-HC536R-24.576 often in real-time on the comparison pages.
What if I can't find stock of FXO-HC536R-24.576?
You can fill out our help required form which you can use to request a quote for FXO-HC536R-24.576 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.