Status: | Unknown |
---|---|
Series: | FXO-HC53 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD, 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | FXO-HC53 Series |
Operating Temperature Min | -40°C |
Frequency | 16MHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FXO-HC536R-16?
Additional datasheets, footprints and schematics for FXO-HC536R-16 are listed on our Part Details page. You can also find images and similar parts to FXO-HC536R-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXO-HC536R-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXO-HC536R-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXO-HC536R-16 fall under?
The FXO-HC536R-16 is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to FXO-HC536R-16 when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXO-HC536R-16 you can contact the distributor directly for product support, shipping queries etc.
Is the FXO-HC536R-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FXO-HC536R-16 have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for FXO-HC536R-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXO-HC536R-16 often in real-time on the comparison pages.
What if I can't find stock of FXO-HC536R-16?
You can fill out our help required form which you can use to request a quote for FXO-HC536R-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.