Status: | Active |
---|---|
Series: | FXMAR2104 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
7,844
in stock
|
Buy Now | |
element14
from US$0.82
|
7,844
in stock
|
Buy Now | |
Farnell
from US$0.71
|
7,844
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-Directional Interface between Any Two Levels: 1.65V to 5.5V |
Direction Control not Needed |
Internal 10KΩ Pull-Up Resistors |
System GPIO Resources Not Required when OE Tied to VCCA |
I2C 400pF Buffer / Repeater |
I2C-Bus® Isolation |
A/B Port VOL = 175mV (Typical), VIL = 150mV, IOL = 6mA |
Open-Drain Inputs / Outputs |
Works in a Push-Pull Environment |
Accommodates Standard-Mode and Fast-Mode I2C-Bus Devices |
Supports I2C Clock Stretching & Multi-Master |
Fully Configurable: Inputs and Outputs Track VCC |
Non-Preferential Power-Up; Either VCC May Be Powered-Up First |
Outputs Switch to 3-State if Either VCC is at GND |
Tolerant Output Enable: 5V |
ESD Protection Exceeds: - 5kV HBM ESD (per JESD22-A114) - 2kV CDM (per JESD22-C101) |
Packaged in 12-Lead Ultrathin MLP (1.8mm x 1.8mm) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXMAR2104 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Input Level | CMOS |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3 |
IO Max (mA) | 6 |
Package Type | UQFN-12 |
Voltage Level Translator, 4-Bit, Mlp-12 | Newark Electronics |
VOLTAGE LEVEL TRANSLATOR, 4-BIT, MLP-12 | element14 |
IC, Fairchild, FXMAR2104UMX | RS |
FXMAR2104 Series 5.5V 26MHz Dual Supply 4Bit Voltage Translator/Isolator-UMLP-12 | Future Electronics |
Voltage Level Translator 12-Pin MLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FXMAR2104UMX?
Additional datasheets, footprints and schematics for FXMAR2104UMX are listed on our Part Details page. You can also find images and similar parts to FXMAR2104UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXMAR2104UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXMAR2104UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXMAR2104UMX fall under?
The FXMAR2104UMX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXMAR2104UMX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXMAR2104UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FXMAR2104UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXMAR2104UMX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FXMAR2104UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXMAR2104UMX often in real-time on the comparison pages.
What if I can't find stock of FXMAR2104UMX?
You can fill out our help required form which you can use to request a quote for FXMAR2104UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.