Status: | Active |
---|---|
Series: | FXMA108 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
1,955
in stock
|
Buy Now | |
element14
from US$0.37
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.34
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-Directional Interface between Two Levels from 1.65V to 5.5V |
Fully Configurable: Inputs and Outputs Track VCC |
Non-Preferential Power-Up; Either VCC May Be Powered-Up First |
Outputs Remain in 3-State Until Active VCC Level is Reached |
Outputs Switch to 3-State if Either VCC is at GND |
Power-Off Protection |
Bus-Hold on Data Inputs Eliminates the Need for Pull-Up Resistors |
Control Input (/OE) Referenced to VCCA Voltage |
Packaged in 20-Terminal DQFN |
Direction Control Not Necessary |
80Mbps Throughput when Translating Between 2.5V and 5.0V |
ESD Protection Exceeds: |
8kV Human Body Mode (B Port I/O to GND) (JESD22-A114 & Mil Std 883e 3015.7) |
5kV Human Body Model (A Port I/O to GND) (JESD22-A114 & Mil Std 883e 3015.7) |
2kV Charged Device Model (ESD STM 5.3) (JESD22-C101) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXMA108 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Input Level | CMOS |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5 |
IO Max (mA) | 20000 |
Package Type | WQFN-20 |
BIDIR VOLT LVL TRANSLATOR, 8BIT, DQFN-20 | element14 |
Dual Supply 8-Bit Voltage Translator/Reel |Onsemi FXMA108BQX | Newark Electronics |
IC, Fairchild, FXMA108BQX | RS |
FXMA108 Series 3.6 V Surface Mount Dual Supply 8-Bit Voltage Translator -DQFN-20 | Future Electronics |
Voltage Level Translator 20-Pin WQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FXMA108BQX?
Additional datasheets, footprints and schematics for FXMA108BQX are listed on our Part Details page. You can also find images and similar parts to FXMA108BQX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXMA108BQX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXMA108BQX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXMA108BQX fall under?
The FXMA108BQX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXMA108BQX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXMA108BQX you can contact the distributor directly for product support, shipping queries etc.
Is the FXMA108BQX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXMA108BQX have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for FXMA108BQX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXMA108BQX often in real-time on the comparison pages.
What if I can't find stock of FXMA108BQX?
You can fill out our help required form which you can use to request a quote for FXMA108BQX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.