Status: | Active |
---|---|
Series: | FXLA108 |
RoHS: | Compliant |
Prices starting from US$0.31
• Bi-Directional Interface between Two Levels: from 1.1V to 3.6V • Fully Configurable: Inputs and Outputs Track VCC • Non-Preferential Power-Up; Either VCC May Be Powered Up First • Outputs Switch to 3-State if Either VCC is at GND • Power-Off Protection • Bus-Hold on Data Inputs Eliminates the Need for Pull-Up Resistors; Do Not Use Pull-Up Resistors • Control Input (/OE) Referenced to VCCA Voltage • Packaged in 20-Terminal DQFN (2.5mm x 4.5mm) • Direction Control Not Necessary • 100Mbps Throughput when Translating Between 1.8V and 2.5V • ESD Protection Exceeds: |
8kV HBM (per JESD22-A114 & Mil Std 883e 3015.7) |
2kV CDM (per ESD STM5.3) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXLA108 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 4 |
IO Max (mA) | 4 |
Package Type | WQFN-20 |
Bidir Volt Lvl Translator, 8Bit, Dqfn-20 | Newark Electronics |
BIDIR VOLT LVL TRANSLATOR, 8BIT, DQFN-20 | element14 |
IC, Fairchild, FXLA108BQX | RS |
FXLA108 Series 3.6 V Low Voltage Dual Supply 8-Bit Voltage Translator - DQFN-14 | Future Electronics |
Voltage Level Translator 10-Pin DQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FXLA108BQX?
Additional datasheets, footprints and schematics for FXLA108BQX are listed on our Part Details page. You can also find images and similar parts to FXLA108BQX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXLA108BQX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXLA108BQX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXLA108BQX fall under?
The FXLA108BQX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXLA108BQX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXLA108BQX you can contact the distributor directly for product support, shipping queries etc.
Is the FXLA108BQX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXLA108BQX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for FXLA108BQX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXLA108BQX often in real-time on the comparison pages.
What if I can't find stock of FXLA108BQX?
You can fill out our help required form which you can use to request a quote for FXLA108BQX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.