Status: | Active |
---|---|
Series: | FXL4T245 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
992
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,959
in stock
|
Buy Now | |
element14
from US$0.66
|
992
in stock
|
Buy Now | |
Avnet America
-
|
871
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-directional interface between any 2 levels from 1.1V to 3.6V |
Fully configurable, inputs track VCC level |
Non-preferential power-up sequencing; either VCC may be powered-up first |
No power-up sequencing required |
Outputs remain in 3-STATE until active VCC level is reached |
Outputs switch to 3-STATE if either VCC is at GND |
Power-off protection |
Control inputs (T/R#, OE#) levels are referenced to VCCA voltage |
Packaged in 14-terminal DQFN (2.5mm x 3.0mm) package |
ESD protection exceeds: |
4kV HBM ESD (per JESD22-A114 & Mil Std 883e 3015.7) |
8kV HBM I/O to GND ESD (per JESD22-A114 & Mil Std 883e 3015.7) |
1kV CDM ESD (per ESD STM 5.3) |
200V MM ESD (per JESD22-A115 & ESD STM5.2) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXL4T245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 3.5 |
IO Max (mA) | 24 |
Package Type | QFN-14 |
Voltage Level Translator, 4-Bit, Dqfn-14 | Newark Electronics |
VOLTAGE LEVEL TRANSLATOR, 4-BIT, DQFN-14 | element14 |
Voltage Level Translator 14-Pin DQFN T/R | Avnet America |
FXL4T245 Series 3.6 V Low Voltage Dual Supply 4-Bit Signal Translator - DQFN-14 | Future Electronics |
Where can I find additional details, specifications and documents for a FXL4T245BQX?
Additional datasheets, footprints and schematics for FXL4T245BQX are listed on our Part Details page. You can also find images and similar parts to FXL4T245BQX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXL4T245BQX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXL4T245BQX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXL4T245BQX fall under?
The FXL4T245BQX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXL4T245BQX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXL4T245BQX you can contact the distributor directly for product support, shipping queries etc.
Is the FXL4T245BQX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXL4T245BQX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for FXL4T245BQX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXL4T245BQX often in real-time on the comparison pages.
What if I can't find stock of FXL4T245BQX?
You can fill out our help required form which you can use to request a quote for FXL4T245BQX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.