Status: | Active |
---|---|
Series: | FXL2T245 |
RoHS: | Compliant |
Prices starting from US$0.16
Bi-directional interface between any 2 levels from 1.1V to 3.6V |
Fully configurable, inputs track VCC level |
Non-preferential power-up sequencing; either VCC may be powered-up first |
No power-up sequencing required |
Outputs remain in 3-STATE until active VCC level is reached |
Outputs switch to 3-STATE if either VCC is at GND |
Power-off protection |
Control inputs (T/R#, OE#) levels are referenced to VCCA voltage |
Packaged in 10-lead Pb-Free MicroPak (1.6mm x 2.1mm) package |
ESD protection exceeds: |
4kV HBM ESD (per JESD22-A114 & Mil Std 883e 3015.7) |
8kV HBM I/O to GND ESD (per JESD22-A114 & Mil Std 883e 3015.7) |
1kV CDM ESD (per ESD STM 5.3) |
200V MM ESD (per JESD22-A115 & ESD STM5.2) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXL2T245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 3.5 |
IO Max (mA) | 24 |
Package Type | UQFN-10 |
2-Bit Translator Direct Rohs Compliant: Yes |Onsemi FXL2T245L10X | Newark Electronics |
FXL2T245 Series 3.6V Low Voltage Dual Supply 2-Bit Signal Translator-MICROPAK-10 | Future Electronics |
Voltage Level Translator 10-Pin UQFN T/R | Avnet America |
VOLTAGE LEVEL TRANSLATOR, 2-BIT, UQFN-10 | Farnell |
Where can I find additional details, specifications and documents for a FXL2T245L10X?
Additional datasheets, footprints and schematics for FXL2T245L10X are listed on our Part Details page. You can also find images and similar parts to FXL2T245L10X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXL2T245L10X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXL2T245L10X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXL2T245L10X fall under?
The FXL2T245L10X is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXL2T245L10X when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXL2T245L10X you can contact the distributor directly for product support, shipping queries etc.
Is the FXL2T245L10X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXL2T245L10X have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FXL2T245L10X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXL2T245L10X often in real-time on the comparison pages.
What if I can't find stock of FXL2T245L10X?
You can fill out our help required form which you can use to request a quote for FXL2T245L10X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.