Status: | Unknown |
---|---|
Series: | Flex Suppressor FX5 Series |
RoHS: | Compliant |
Product Range | Flex Suppressor FX5 Series |
---|---|
Gasket Material | Polymer Film |
Length | 240mm |
Width | 50mm |
RoHS Compliant | Yes |
Suppressor Sheet, Absorber, 240Mm X 50Mm | Newark Electronics |
NOISE SUPPRESSION ROLL, 50MX240MMX0.05MM | Farnell |
Where can I find additional details, specifications and documents for a FX5(50)-240X50MT2900?
Additional datasheets, footprints and schematics for FX5(50)-240X50MT2900 are listed on our Part Details page. You can also find images and similar parts to FX5(50)-240X50MT2900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX5(50)-240X50MT2900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX5(50)-240X50MT2900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX5(50)-240X50MT2900 fall under?
The FX5(50)-240X50MT2900 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to FX5(50)-240X50MT2900 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX5(50)-240X50MT2900 you can contact the distributor directly for product support, shipping queries etc.
Is the FX5(50)-240X50MT2900 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FX5(50)-240X50MT2900 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FX5(50)-240X50MT2900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX5(50)-240X50MT2900 often in real-time on the comparison pages.
What if I can't find stock of FX5(50)-240X50MT2900?
You can fill out our help required form which you can use to request a quote for FX5(50)-240X50MT2900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.