Status: | Unknown |
---|---|
Series: | Flex Suppressor® |
RoHS: | Unknown |
Product Range | Flex Suppressor® |
---|---|
Shielding Type | Absorber |
Gasket Material | Polymer Film |
Length | 240mm |
Width | 240mm |
Depth | - |
Attenuation | - |
SVHC | No SVHC (15-Jan-2018) |
Flex Suppression Sheet 240x240x0.05mm FX | RS |
Suppressor Sheet, Absorber, Polymer Film | Newark Electronics |
SUPPRESSOR SHEET, 240X240MM | element14 |
Where can I find additional details, specifications and documents for a FX5(50)-240X240T2900?
Additional datasheets, footprints and schematics for FX5(50)-240X240T2900 are listed on our Part Details page. You can also find images and similar parts to FX5(50)-240X240T2900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX5(50)-240X240T2900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX5(50)-240X240T2900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX5(50)-240X240T2900 fall under?
The FX5(50)-240X240T2900 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to FX5(50)-240X240T2900 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX5(50)-240X240T2900 you can contact the distributor directly for product support, shipping queries etc.
Is the FX5(50)-240X240T2900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX5(50)-240X240T2900 have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for FX5(50)-240X240T2900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX5(50)-240X240T2900 often in real-time on the comparison pages.
What if I can't find stock of FX5(50)-240X240T2900?
You can fill out our help required form which you can use to request a quote for FX5(50)-240X240T2900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.