Status: | Unknown |
---|---|
Series: | FX252BS Series |
RoHS: | Compliant |
Frequency Nom | 24MHz |
---|---|
Crystal Case | SMD, 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 50ppm |
Product Range | FX252BS Series |
Crystal Mounting Type | SMD |
RoHS Compliant | Yes |
CRYSTAL 24.0 MHZ 20PF SMD | Farnell |
Where can I find additional details, specifications and documents for a FX252BS-24.000?
Additional datasheets, footprints and schematics for FX252BS-24.000 are listed on our Part Details page. You can also find images and similar parts to FX252BS-24.000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX252BS-24.000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX252BS-24.000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX252BS-24.000 fall under?
The FX252BS-24.000 is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FX252BS-24.000 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX252BS-24.000 you can contact the distributor directly for product support, shipping queries etc.
Is the FX252BS-24.000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FX252BS-24.000 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FX252BS-24.000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX252BS-24.000 often in real-time on the comparison pages.
What if I can't find stock of FX252BS-24.000?
You can fill out our help required form which you can use to request a quote for FX252BS-24.000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.