Status: | Unknown |
---|---|
Series: | FX135 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 3.2mm x 1.5mm |
Frequency Stability + / - | - |
Load Capacitance | 9pF |
Frequency Tolerance + / - | 20ppm |
Product Range | FX135 Series |
Crystal Mounting Type | SMD |
Where can I find additional details, specifications and documents for a FX135A-327-T3?
Additional datasheets, footprints and schematics for FX135A-327-T3 are listed on our Part Details page. You can also find images and similar parts to FX135A-327-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX135A-327-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX135A-327-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX135A-327-T3 fall under?
The FX135A-327-T3 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FX135A-327-T3 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX135A-327-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the FX135A-327-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX135A-327-T3 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for FX135A-327-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX135A-327-T3 often in real-time on the comparison pages.
What if I can't find stock of FX135A-327-T3?
You can fill out our help required form which you can use to request a quote for FX135A-327-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.