Status: | Unknown |
---|---|
Series: | FWE Series |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Pin Length | 8mm |
Insulator Colour | Grey |
Product Range | FWE Series |
Overall Length | 14mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (27-Jun-2018) |
Ferrule, Insulated, Fr, 2.5Mmsq., Pk100 | Newark Electronics |
FERRULE, INSULATED, FR, 2.5MMSQ., PK100 | element14 |
INSULATED FERRULE 2.5MM, AWG14 | TTI Europe |
Where can I find additional details, specifications and documents for a FWE2.5-8?
Additional datasheets, footprints and schematics for FWE2.5-8 are listed on our Part Details page. You can also find images and similar parts to FWE2.5-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FWE2.5-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FWE2.5-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FWE2.5-8 fall under?
The FWE2.5-8 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FWE2.5-8 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FWE2.5-8 you can contact the distributor directly for product support, shipping queries etc.
Is the FWE2.5-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FWE2.5-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for FWE2.5-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FWE2.5-8 often in real-time on the comparison pages.
What if I can't find stock of FWE2.5-8?
You can fill out our help required form which you can use to request a quote for FWE2.5-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.