Status: | Unknown |
---|---|
Series: | FWE Series |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 24AWG |
Conductor Area CSA | 0.25mm² |
Pin Length | 6mm |
Insulator Colour | Violet |
Product Range | FWE Series |
Overall Length | 11mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (27-Jun-2018) |
Ferrule .25-6 violet | RS |
Terminal, Wire Ferrule, 24Awg, Violet | Newark Electronics |
FERRULE, INSULATED, FR, 0.25MMSQ., PK100 | element14 |
Where can I find additional details, specifications and documents for a FWE0.25-6?
Additional datasheets, footprints and schematics for FWE0.25-6 are listed on our Part Details page. You can also find images and similar parts to FWE0.25-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FWE0.25-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FWE0.25-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FWE0.25-6 fall under?
The FWE0.25-6 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FWE0.25-6 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FWE0.25-6 you can contact the distributor directly for product support, shipping queries etc.
Is the FWE0.25-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FWE0.25-6 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FWE0.25-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FWE0.25-6 often in real-time on the comparison pages.
What if I can't find stock of FWE0.25-6?
You can fill out our help required form which you can use to request a quote for FWE0.25-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.