Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | GSM |
---|---|
Frequency Min | 850MHz |
Frequency Max | 1.9GHz |
Antenna Mounting | Screw |
Gain | - |
VSWR | - |
Input Power | 10W |
Input Impedance | - |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | GPRS GSM |
Frequency Range | 850MHz to 1.9GHz |
WB20 with 2M RG-174 and SMA-Male | Symmetry Electronics |
ANTENNA, GPRS, GSM, SCREW MT FLAT | Farnell |
Where can I find additional details, specifications and documents for a FWB235164-SM-2K?
Additional datasheets, footprints and schematics for FWB235164-SM-2K are listed on our Part Details page. You can also find images and similar parts to FWB235164-SM-2K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FWB235164-SM-2K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FWB235164-SM-2K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FWB235164-SM-2K fall under?
The FWB235164-SM-2K is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to FWB235164-SM-2K when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FWB235164-SM-2K you can contact the distributor directly for product support, shipping queries etc.
Is the FWB235164-SM-2K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FWB235164-SM-2K have stock available?
Authorised distributors including RS, Symmetry Electronics and Farnell have stock available or on a lead time for FWB235164-SM-2K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FWB235164-SM-2K often in real-time on the comparison pages.
What if I can't find stock of FWB235164-SM-2K?
You can fill out our help required form which you can use to request a quote for FWB235164-SM-2K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.