Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Contact Plating | - |
Connector Body Material | Metallised Thermoplastic Body |
Connector Colour | Red White |
External Diameter | 8.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Rca Conn, Jack, 3Pos, 8.3Mm, Red/Wht | Newark Electronics |
RCA CONN, JACK, 3POS, 8.3MM, RED/WHT | element14 |
Where can I find additional details, specifications and documents for a FW6190?
Additional datasheets, footprints and schematics for FW6190 are listed on our Part Details page. You can also find images and similar parts to FW6190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FW6190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FW6190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FW6190 fall under?
The FW6190 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FW6190 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FW6190 you can contact the distributor directly for product support, shipping queries etc.
Is the FW6190 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FW6190 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FW6190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FW6190 often in real-time on the comparison pages.
What if I can't find stock of FW6190?
You can fill out our help required form which you can use to request a quote for FW6190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.