Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Prices starting from US$296.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$296.35
|
1
in stock
|
Buy Now |
Connector Type A | M23 Sensor Right Angle 19 Position Plug |
---|---|
Connector Type B | M23 Sensor Right Angle 19 Position Receptacle |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.81ft |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 19P, M23 PLUG-M23 RCPT, 10M | Farnell |
Where can I find additional details, specifications and documents for a FW19EW127 BK359?
Additional datasheets, footprints and schematics for FW19EW127 BK359 are listed on our Part Details page. You can also find images and similar parts to FW19EW127 BK359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FW19EW127 BK359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FW19EW127 BK359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FW19EW127 BK359 fall under?
The FW19EW127 BK359 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FW19EW127 BK359 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FW19EW127 BK359 you can contact the distributor directly for product support, shipping queries etc.
Is the FW19EW127 BK359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FW19EW127 BK359 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FW19EW127 BK359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FW19EW127 BK359 often in real-time on the comparison pages.
What if I can't find stock of FW19EW127 BK359?
You can fill out our help required form which you can use to request a quote for FW19EW127 BK359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.