Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
3,300
in stock
|
Buy Now |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | R Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
SVHC | No SVHC (17-Dec-2015) |
Crimp terminal ring 12-10awg 5mm | RS |
Where can I find additional details, specifications and documents for a FVWS5.5-5 (LF)?
Additional datasheets, footprints and schematics for FVWS5.5-5 (LF) are listed on our Part Details page. You can also find images and similar parts to FVWS5.5-5 (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVWS5.5-5 (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVWS5.5-5 (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVWS5.5-5 (LF) fall under?
The FVWS5.5-5 (LF) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FVWS5.5-5 (LF) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVWS5.5-5 (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the FVWS5.5-5 (LF) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVWS5.5-5 (LF) have stock available?
Authorised distributors including RS have stock available or on a lead time for FVWS5.5-5 (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVWS5.5-5 (LF) often in real-time on the comparison pages.
What if I can't find stock of FVWS5.5-5 (LF)?
You can fill out our help required form which you can use to request a quote for FVWS5.5-5 (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.