Status: | Unknown |
---|---|
Series: | FV Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
6,000
in stock
|
Buy Now |
Product Range | FV Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5, 5 |
Insulator Material | Vinyl |
Insulator Colour | Red |
Terminal Material | - |
SVHC | No SVHC (17-Dec-2015) |
Spade terminal 22-16 AWG insulated | RS |
Where can I find additional details, specifications and documents for a FVWS1.25-B3A (LF)?
Additional datasheets, footprints and schematics for FVWS1.25-B3A (LF) are listed on our Part Details page. You can also find images and similar parts to FVWS1.25-B3A (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVWS1.25-B3A (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVWS1.25-B3A (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVWS1.25-B3A (LF) fall under?
The FVWS1.25-B3A (LF) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FVWS1.25-B3A (LF) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVWS1.25-B3A (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the FVWS1.25-B3A (LF) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVWS1.25-B3A (LF) have stock available?
Authorised distributors including RS have stock available or on a lead time for FVWS1.25-B3A (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVWS1.25-B3A (LF) often in real-time on the comparison pages.
What if I can't find stock of FVWS1.25-B3A (LF)?
You can fill out our help required form which you can use to request a quote for FVWS1.25-B3A (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.