Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Compliant |
Stud Size - Metric | M3 |
---|---|
Stud Size - Imperial | #5 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | R Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Connector Type | Ring Tongue |
RoHS Compliant | Yes |
Crimp terminal ring red 22-16awg 3mm | RS |
Where can I find additional details, specifications and documents for a FVWS1.25-3 (LF)?
Additional datasheets, footprints and schematics for FVWS1.25-3 (LF) are listed on our Part Details page. You can also find images and similar parts to FVWS1.25-3 (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVWS1.25-3 (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVWS1.25-3 (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVWS1.25-3 (LF) fall under?
The FVWS1.25-3 (LF) is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FVWS1.25-3 (LF) when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVWS1.25-3 (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the FVWS1.25-3 (LF) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FVWS1.25-3 (LF) have stock available?
Authorised distributors including RS have stock available or on a lead time for FVWS1.25-3 (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVWS1.25-3 (LF) often in real-time on the comparison pages.
What if I can't find stock of FVWS1.25-3 (LF)?
You can fill out our help required form which you can use to request a quote for FVWS1.25-3 (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.