Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 4bar |
---|---|
Sensor Body Material | Stainless Steel |
Output Current | - |
Product Range | - |
Body Material | Stainless Steel |
Contact Configuration | SPST |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 100VDC |
External Length / Height | 78mm |
Fixing Hole Diameter | 16.5mm |
Float Diameter | 28mm |
Lead Length | 0.5m |
Material | Stainless Steel |
Operating Pressure Range | 0bar to 4bar |
Operating Temperature Max | 120°C |
Operating Temperature Min | -30°C |
Panel Thickness Max | 10mm |
Power Rating | 15W |
Sensor Output | SPST-NO / SPST-NC |
Specific Gravity of Liquid Min | 0.75 |
Switching Voltage AC / DC Max | 250VAC |
FLOAT SWITCH, VERT | element14 |
Where can I find additional details, specifications and documents for a FVSS-01?
Additional datasheets, footprints and schematics for FVSS-01 are listed on our Part Details page. You can also find images and similar parts to FVSS-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVSS-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVSS-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVSS-01 fall under?
The FVSS-01 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FVSS-01 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVSS-01 you can contact the distributor directly for product support, shipping queries etc.
Is the FVSS-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVSS-01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FVSS-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVSS-01 often in real-time on the comparison pages.
What if I can't find stock of FVSS-01?
You can fill out our help required form which you can use to request a quote for FVSS-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.