Status: | Unknown |
---|---|
Series: | 1S Series |
RoHS: | Unknown |
Product Range | 1S Series |
---|---|
Circular Connector Shell Style | - |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Brass Body |
Contact Material | - |
Circular Push Pull Connectors STRAIGHT PLUG W CABLE COLLET | Sager |
Circular Connector, Plug, 4 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a FVN.1S.304.CLYC37Z?
Additional datasheets, footprints and schematics for FVN.1S.304.CLYC37Z are listed on our Part Details page. You can also find images and similar parts to FVN.1S.304.CLYC37Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVN.1S.304.CLYC37Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVN.1S.304.CLYC37Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVN.1S.304.CLYC37Z fall under?
The FVN.1S.304.CLYC37Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FVN.1S.304.CLYC37Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVN.1S.304.CLYC37Z you can contact the distributor directly for product support, shipping queries etc.
Is the FVN.1S.304.CLYC37Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVN.1S.304.CLYC37Z have stock available?
Authorised distributors including element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for FVN.1S.304.CLYC37Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVN.1S.304.CLYC37Z often in real-time on the comparison pages.
What if I can't find stock of FVN.1S.304.CLYC37Z?
You can fill out our help required form which you can use to request a quote for FVN.1S.304.CLYC37Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.