Status: | Unknown |
---|---|
Series: | FVL Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | FVL Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | PVC (Polyvinylchloride) |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a FVL1614-S3BR2?
Additional datasheets, footprints and schematics for FVL1614-S3BR2 are listed on our Part Details page. You can also find images and similar parts to FVL1614-S3BR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVL1614-S3BR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVL1614-S3BR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVL1614-S3BR2 fall under?
The FVL1614-S3BR2 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FVL1614-S3BR2 when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVL1614-S3BR2 you can contact the distributor directly for product support, shipping queries etc.
Is the FVL1614-S3BR2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVL1614-S3BR2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FVL1614-S3BR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVL1614-S3BR2 often in real-time on the comparison pages.
What if I can't find stock of FVL1614-S3BR2?
You can fill out our help required form which you can use to request a quote for FVL1614-S3BR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.