Status: | Unknown |
---|---|
Series: | FVHDF Series |
RoHS: | Unknown |
Product Range | FVHDF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Terminal, Female Disconnect 0.187In Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a FVHDF1614T187A(5)?
Additional datasheets, footprints and schematics for FVHDF1614T187A(5) are listed on our Part Details page. You can also find images and similar parts to FVHDF1614T187A(5) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVHDF1614T187A(5) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVHDF1614T187A(5) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVHDF1614T187A(5) fall under?
The FVHDF1614T187A(5) is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FVHDF1614T187A(5) when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVHDF1614T187A(5) you can contact the distributor directly for product support, shipping queries etc.
Is the FVHDF1614T187A(5) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVHDF1614T187A(5) have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for FVHDF1614T187A(5).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVHDF1614T187A(5) often in real-time on the comparison pages.
What if I can't find stock of FVHDF1614T187A(5)?
You can fill out our help required form which you can use to request a quote for FVHDF1614T187A(5) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.