Status: | Unknown |
---|---|
Series: | FVGSC Series |
RoHS: | Compliant |
Insulator Colour | Yellow |
---|---|
Product Range | FVGSC Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm2 |
Insulator Material | Vinyl |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FVGSC-6 (LF)?
Additional datasheets, footprints and schematics for FVGSC-6 (LF) are listed on our Part Details page. You can also find images and similar parts to FVGSC-6 (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVGSC-6 (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVGSC-6 (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVGSC-6 (LF) fall under?
The FVGSC-6 (LF) is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to FVGSC-6 (LF) when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVGSC-6 (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the FVGSC-6 (LF) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FVGSC-6 (LF) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FVGSC-6 (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVGSC-6 (LF) often in real-time on the comparison pages.
What if I can't find stock of FVGSC-6 (LF)?
You can fill out our help required form which you can use to request a quote for FVGSC-6 (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.