Status: | Unknown |
---|---|
Series: | FVGS Series |
RoHS: | Compliant |
No distributors results available
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.6mm² |
Product Range | FVGS Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Stud/Tab Size | 4mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FVGS4-2.5 (LF)?
Additional datasheets, footprints and schematics for FVGS4-2.5 (LF) are listed on our Part Details page. You can also find images and similar parts to FVGS4-2.5 (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVGS4-2.5 (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVGS4-2.5 (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVGS4-2.5 (LF) fall under?
The FVGS4-2.5 (LF) is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FVGS4-2.5 (LF) when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVGS4-2.5 (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the FVGS4-2.5 (LF) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FVGS4-2.5 (LF) have stock available?
There is no stock from authorised distributors for FVGS4-2.5 (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVGS4-2.5 (LF) often in real-time on the comparison pages.
What if I can't find stock of FVGS4-2.5 (LF)?
You can fill out our help required form which you can use to request a quote for FVGS4-2.5 (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.