Status: | Unknown |
---|---|
Series: | FVDDF Series |
RoHS: | Unknown |
Product Range | FVDDF Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 9.53mm x 1.1mm |
Tab Size - Imperial | 0.375" x 0.043" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | Yellow |
Conductor Area CSA | - |
Insulator Material | Vinyl |
Terminal Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
| Heilind Electronics |
Receptacle 12-10 AWG insulated | RS |
Where can I find additional details, specifications and documents for a FVDDF5.5-375A (LF)?
Additional datasheets, footprints and schematics for FVDDF5.5-375A (LF) are listed on our Part Details page. You can also find images and similar parts to FVDDF5.5-375A (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVDDF5.5-375A (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVDDF5.5-375A (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVDDF5.5-375A (LF) fall under?
The FVDDF5.5-375A (LF) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FVDDF5.5-375A (LF) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVDDF5.5-375A (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the FVDDF5.5-375A (LF) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVDDF5.5-375A (LF) have stock available?
Authorised distributors including Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for FVDDF5.5-375A (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVDDF5.5-375A (LF) often in real-time on the comparison pages.
What if I can't find stock of FVDDF5.5-375A (LF)?
You can fill out our help required form which you can use to request a quote for FVDDF5.5-375A (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.