FVC56H0334M2L. Capacitors by KYOCERA AVX

Status: Unknown
Series: FV Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.33µF
Suppression Class X2
Product Range FV Series
Voltage Rating X 305V
Capacitance Tolerance ± 20%
dv/dt Rating 200V/µs
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
RoHS Compliant Yes

Alternative Descriptions

FVC56H0334M2L | Future Electronics
Cap Film 0.33uF 305VAC PP 20% (18 X 8 X 14 mm) Radial 15mm 110°C Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FVC56H0334M2L.?

Additional datasheets, footprints and schematics for FVC56H0334M2L. are listed on our Part Details page. You can also find images and similar parts to FVC56H0334M2L. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FVC56H0334M2L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVC56H0334M2L. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FVC56H0334M2L. fall under?

The FVC56H0334M2L. is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.

Can I view similar or alternative parts?

You can view similar parts to FVC56H0334M2L. when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FVC56H0334M2L. you can contact the distributor directly for product support, shipping queries etc.

Is the FVC56H0334M2L. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FVC56H0334M2L. have stock available?

Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for FVC56H0334M2L..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FVC56H0334M2L. often in real-time on the comparison pages.

What if I can't find stock of FVC56H0334M2L.?

You can fill out our help required form which you can use to request a quote for FVC56H0334M2L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay