Status: | Unknown |
---|---|
Series: | FVC Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | FVC Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Insulator Material | Vinyl |
Connector Type | Butt Splice |
Termination Method | Crimp |
44F223 | element14 |
TERMINAL, BUTT SPLICE, BLUE | Farnell |
Terminal, Butt Splice, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a FVC1614?
Additional datasheets, footprints and schematics for FVC1614 are listed on our Part Details page. You can also find images and similar parts to FVC1614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVC1614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVC1614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVC1614 fall under?
The FVC1614 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FVC1614 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVC1614 you can contact the distributor directly for product support, shipping queries etc.
Is the FVC1614 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVC1614 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FVC1614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVC1614 often in real-time on the comparison pages.
What if I can't find stock of FVC1614?
You can fill out our help required form which you can use to request a quote for FVC1614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.