Status: | Unknown |
---|---|
Series: | FVC Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | FVC Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Insulator Material | Vinyl |
Connector Type | Butt Splice |
Terminal Insulation | Vinyl |
Terminal, Butt Splice, Yellow | Newark Electronics |
TERMINAL, BUTT SPLICE, YELLOW | element14 |
Where can I find additional details, specifications and documents for a FVC1210(WS)?
Additional datasheets, footprints and schematics for FVC1210(WS) are listed on our Part Details page. You can also find images and similar parts to FVC1210(WS) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVC1210(WS) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVC1210(WS) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVC1210(WS) fall under?
The FVC1210(WS) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FVC1210(WS) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVC1210(WS) you can contact the distributor directly for product support, shipping queries etc.
Is the FVC1210(WS) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FVC1210(WS) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FVC1210(WS).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVC1210(WS) often in real-time on the comparison pages.
What if I can't find stock of FVC1210(WS)?
You can fill out our help required form which you can use to request a quote for FVC1210(WS) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.