Status: | Unknown |
---|---|
Series: | FVC Series |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
11,650
in stock
|
Buy Now |
Insulator Colour | Yellow |
---|---|
Product Range | FVC Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm2 |
Insulator Material | Vinyl |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
Solderless Butt splice Vinyl yellow | RS |
Where can I find additional details, specifications and documents for a FVC-5.5 (LF)?
Additional datasheets, footprints and schematics for FVC-5.5 (LF) are listed on our Part Details page. You can also find images and similar parts to FVC-5.5 (LF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FVC-5.5 (LF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FVC-5.5 (LF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FVC-5.5 (LF) fall under?
The FVC-5.5 (LF) is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to FVC-5.5 (LF) when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FVC-5.5 (LF) you can contact the distributor directly for product support, shipping queries etc.
Is the FVC-5.5 (LF) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FVC-5.5 (LF) have stock available?
Authorised distributors including RS have stock available or on a lead time for FVC-5.5 (LF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FVC-5.5 (LF) often in real-time on the comparison pages.
What if I can't find stock of FVC-5.5 (LF)?
You can fill out our help required form which you can use to request a quote for FVC-5.5 (LF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.