Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Ultra-small mold type. |
High reliability. |
Configuration | A-Common Quad Chip |
---|---|
Package Code | SOT-25 |
Package(JEITA) | SC-74A |
Mounting Style | Surface mount |
Number of terminal | 5 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Typ.)[V] | 4.3 |
Zener Voltage VZ (Min.)[V] | 4.04 |
Zener Voltage VZ (Max.)[V] | 4.57 |
IZ @ VZ [mA] | 5 |
Remarks | IEC61000-4-2 150pF, 330O, Contact:8kV, Air:15kV |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
FTZ4.3E Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Tvs Diode, Dual, 1V, Sot25 Rohs Compliant: Yes |Rohm FTZ4.3ET148 | Newark Electronics |
TVS DIODE, DUAL, 1V, SOT25 | element14 |
Diode Zener Quad Common Anode 4.305V 6% 200mW 5-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a FTZ4.3ET148?
Additional datasheets, footprints and schematics for FTZ4.3ET148 are listed on our Part Details page. You can also find images and similar parts to FTZ4.3ET148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTZ4.3ET148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTZ4.3ET148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTZ4.3ET148 fall under?
The FTZ4.3ET148 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to FTZ4.3ET148 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTZ4.3ET148 you can contact the distributor directly for product support, shipping queries etc.
Is the FTZ4.3ET148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for FTZ4.3ET148 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for FTZ4.3ET148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTZ4.3ET148 often in real-time on the comparison pages.
What if I can't find stock of FTZ4.3ET148?
You can fill out our help required form which you can use to request a quote for FTZ4.3ET148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.