Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
12,000
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
467
in stock
|
Buy Now | |
element14
from US$0.15
|
467
in stock
|
Buy Now | |
Farnell
from US$0.13
|
467
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Small mold type.(SMD5) |
High reliability. |
Configuration | A-Common Quad Chip |
---|---|
Package Code | SOT-25 |
Package(JEITA) | SC-74A |
Mounting Style | Surface mount |
Number of terminal | 5 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Typ.)[V] | 30 |
Zener Voltage VZ (Min.)[V] | 29.19 |
Zener Voltage VZ (Max.)[V] | 30.09 |
IZ @ VZ [mA] | 5 |
Remarks | IEC61000-4-2 150pF, 330O, Contact:8kV, Air:15kV |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
FTZ30E Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Esd Protection Diode, Sot-25-5 | Newark Electronics |
ESD PROTECTION DIODE, SOT-25-5 | element14 |
Zener arrays for terminal protection dev | RS |
Diode Zener Quad Common Anode 29.64V 2% 200mW 5-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a FTZ30ET148?
Additional datasheets, footprints and schematics for FTZ30ET148 are listed on our Part Details page. You can also find images and similar parts to FTZ30ET148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTZ30ET148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTZ30ET148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTZ30ET148 fall under?
The FTZ30ET148 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to FTZ30ET148 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTZ30ET148 you can contact the distributor directly for product support, shipping queries etc.
Is the FTZ30ET148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for FTZ30ET148 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for FTZ30ET148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTZ30ET148 often in real-time on the comparison pages.
What if I can't find stock of FTZ30ET148?
You can fill out our help required form which you can use to request a quote for FTZ30ET148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.